TE Connectivity 1-1546734-1
- 收藏
- 对比
1-1546734-1
2460-1-1546734-1
端子块 - 配件
--
大陆
立即发货

Barrier Strips, Dual Barrier, Printed Circuit Pin, Wire-to-Board, 11 Position, 8.26 mm [.325 in] Centerline, 1 Row, 300 V, Buchanan 4DB Series
1最小包装量--
1-1546734-1详情
TE Connectivity 1-1546734-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-1546734-1
TE Internal Description
11P .325 HIGH-RISE DUAL BARRI
Barrier Strip Styleu2009
Dual Barrier
Bottom Termination Typeu2009
Printed Circuit Pin
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
11
Centerline (Pitch)u2009
8.26u2009mmu2009[u2009.325u2009inu2009]
1-1546734-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。