TE Connectivity 1-1571079-6
- 收藏
- 对比
1-1571079-6
2460-1-1571079-6
开关
--
大陆
立即发货

Rocker Switches, High Power, Panel Cutout Size .514 x .754 in [13 x 19.2 mm], Silver, Single Pole - Double Throw Configuration (Pole-Throw)
1最小包装量--
1-1571079-6详情
TE Connectivity 1-1571079-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Switch Contact Plating Materialu2009
Silver
TE Internal #
1-1571079-6
TE Internal Description
PRASD5-16F-BB0KW=POWER ROCKER
Alias #
PRASD5-16F-BB0KW
Rocker Switch Typeu2009
高功率
Rocker Switch Mounting Typeu2009
Panel
Indicator/Imprint Legendu2009
< O >
Panel Cutout Sizeu2009
13 x 19.2u2009mmu2009[u2009.514 x .754u2009inu2009]
1-1571079-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。