TE Connectivity 1-1600236-1
- 收藏
- 对比
1-1600236-1
2460-1-1600236-1
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Connector Assembly, Plug, Cable-to-Panel, 33 Position, 6.35 mm / 2.54 mm [.25 in / .1 in] Centerline
1最小包装量--
1-1600236-1详情
TE Connectivity 1-1600236-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-1600236-1
TE Internal Description
PANEL MT CBL PLUG W/GUIDES
Rectangular Power Connector Typeu2009
连接器组件
Connector & Housing Typeu2009
Plug
Connector Systemu2009
Cable-to-Panel
Number of Positionsu2009
33
Centerline (Pitch)u2009(mm)
2.54, 6.35
Centerline (Pitch)u2009(in)
.1, .25
1-1600236-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。