TE Connectivity 1-1600788-0
- 收藏
- 对比
1-1600788-0
2460-1-1600788-0
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Housing, Receptacle, Cable-to-Board / Cable-to-Panel, 20 Position, MULTI-BEAM XLE
1最小包装量--
1-1600788-0详情
TE Connectivity 1-1600788-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009(in)
.1, .25
Centerline (Pitch)u2009(mm)
2.54, 6.35
Number of Positionsu2009
20
Connector Systemu2009
Cable-to-Board, Cable-to-Panel
Connector & Housing Typeu2009
Receptacle
Rectangular Power Connector Typeu2009
Housing
TE Internal Description
SQUEEZE REL RECEPT ASSY W/KEYS
TE Internal #
1-1600788-0
1-1600788-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。