TE Connectivity 1-1600788-2
- 收藏
- 对比
1-1600788-2
2460-1-1600788-2
背板连接器 - 外壳
--
大陆
立即发货

Conn Power SKT 6Power/24Signal POS ST Cable Mount 30 Terminal 1 Port
1最小包装量--
1-1600788-2详情
TE Connectivity 1-1600788-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Orientation
Straight
Base/Housing Material
Thermoplastic
Mounting
电缆安装
Factory Pack QuantityFactory Pack Quantity
6
Manufacturer
TE Connectivity
Brand
TE Connectivity
RoHS
Details
包装
Tube
性别
Receptacle
子类别
电源连接器
产品类别
董事会的权力
产品类别
董事会的权力
产品长度
85.34 mm
1-1600788-2拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。