TE Connectivity 1-160655-1
- 收藏
- 对比
1-160655-1
2460-1-160655-1
端子 - 快速连接,快速断开连接器
--
大陆
立即发货

Contact SKT Crimp ST Cable Mount
1最小包装量--
1-160655-1详情
TE Connectivity 1-160655-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Pre-Tin
Body Orientation
Straight
Termination Method
Crimp
Contact Materials
Brass
Mounting
电缆安装
Factory Pack QuantityFactory Pack Quantity
10000
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
Tradename
FASTON
RoHS
Details
系列
Fastin-Faston
包装
Reel
类型
Receptacle
性别
Receptacle
子类别
Terminals
产品类别
Terminals
产品
快速断开
产品类别
Terminals
1-160655-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。