TE Connectivity 1-1627058-1
- 收藏
- 对比
1-1627058-1
2460-1-1627058-1
集成电路(IC)
--
大陆
立即发货

1-1627058-1 datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
1-1627058-1详情
TE Connectivity 1-1627058-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
1-1627058-1
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.73
Manufacturer Series
1627058
ECCN 代码
EAR99
HTS代码
8536.90.40.00
Reach合规守则
unknown
端子和接线板类型
PUSH-ON TERMINAL
导线截面
3 mm2
终端性别
FEMALE
1-1627058-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。