TE Connectivity 1-1634591-1
- 收藏
- 对比
1-1634591-1
2460-1-1634591-1
同轴连接器(射频)
--
大陆
立即发货

Conn MMCX PL Solder RA Cable Mount Gold Over Nickel Over Copper Tray
1最小包装量--
1-1634591-1详情
TE Connectivity 1-1634591-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Copper, Gold, Nickel
底架
Cable, Free Hanging
介电材料
PTFE
本体材质
Brass
Contact Materials
Brass
RoHS
Compliant
终端
Solder
连接器类型
MMCX, Plug
紧固类型
Snap
方向
直角
弱电
Compliant
辐射硬化
无
1-1634591-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。