TE Connectivity 1-164852-4
- 收藏
- 对比
1-164852-4
2460-1-164852-4
套管 - 音频连接器
--
大陆
立即发货

CONNECTOR, 14 CONTACT(S), FEMALE, STRAIGHT TWO PART BOARD CONNECTOR, SOLDER, RECEPTACLE
1最小包装量--
1-164852-4详情
TE Connectivity 1-164852-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Lead, Tin
房屋材料
Thermoplastic
Contact Materials
Brass
RoHS
Non-Compliant
连接器类型
Connector, Receptacle, Socket
定位的数量
14
颜色
Green
螺距
5 mm
可燃性等级
UL94 V-0
1-164852-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。