TE Connectivity 1-164856-2
- 收藏
- 对比
1-164856-2
2460-1-164856-2
套管 - 音频连接器
--
大陆
立即发货

12 CONTACT(S), MALE, STRAIGHT TWO PART BOARD CONNECTOR, SOLDER
1最小包装量--
1-164856-2详情
TE Connectivity 1-164856-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Lead, Tin
房屋材料
Thermoplastic
Contact Materials
Brass
RoHS
Non-Compliant
定位的数量
12
颜色
Green
方向
Vertical
弱电
Non-Compliant
可燃性等级
UL94 V-0
1-164856-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。