TE Connectivity 1-1659252-0
- 收藏
- 对比
1-1659252-0详情
TE Connectivity 1-1659252-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
8000
Part # Aliases
H25905
Manufacturer
TE Connectivity
Brand
TE Connectivity
RoHS
Details
Rohs Code
有
Manufacturer Part Number
1-1659252-0
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.72
Manufacturer Series
1659252
ECCN 代码
EAR99
HTS代码
8536.90.40.00
子类别
Terminals
Brand Name
TE Connectivity
端子和接线板类型
PUSH-ON TERMINAL
产品类别
Terminals
导线截面
1 mm2
终端性别
FEMALE
产品类别
Terminals
达到SVHC
compliant
1-1659252-0拓展信息








哦! 它是空的。