TE Connectivity 1-1659299-0
- 收藏
- 对比
1-1659299-0
2460-1-1659299-0
端子 - 电线接头连接器
--
大陆
立即发货

Splices, Thru Splice, 15.5 – 13.5 AWG Wire Size, 1.5 – 2.5 mm² Wire Size, 2.960 – 4.933 kcmil Wire Size, 2960 – 4933 CMA Wire Size, Brass, Reel, Open
1最小包装量--
1-1659299-0详情
TE Connectivity 1-1659299-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-1659299-0
TE Internal Description
H29105/R30000
Alias #
H29105
Wire Sizeu2009(AWG)
15.5 – 13.5
Wire Sizeu2009(mm²)
1.5 – 2.5
Sealableu2009
无
Wire Sizeu2009(kcmil)
2.960 – 4.933
Wire Sizeu2009(CMA)
2960 – 4933
1-1659299-0拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。