TE Connectivity 1-1710733-0
- 收藏
- 对比
1-1710733-0
2460-1-1710733-0
套管 - 电源连接器
--
大陆
立即发货

In-Line Disconnect Switches, AMERICAS / EMEA / ASIA, ≤ 35 kV, Overhead Transmission / Overhead Distribution, AAC Cable 336.4
1最小包装量--
1-1710733-0详情
TE Connectivity 1-1710733-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Size (AAC Cable)u2009
336.4
Wire Size (ACSR Cable)u2009
336.4 (18/1)
In-Line Disconnect Switch Application Typeu2009
Overhead Distribution, Overhead Transmission
In-Line Disconnect Switch Voltage Classu2009(kV)
≤ 35
In-Line Disconnect Switch Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, EMEA
Alias #
AMPS-1-1710733-0
TE Internal Description
35kILD-KR9C-w/T-336.4C
TE Internal #
1-1710733-0
1-1710733-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。