TE Connectivity 1-1719434-3
- 收藏
- 对比
1-1719434-3
2460-1-1719434-3
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Wire, 4 Position, .276 in [7 mm] Centerline, Sealable, Black, Cable Mount (Free-Hanging)
1最小包装量--
1-1719434-3详情
TE Connectivity 1-1719434-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-1719434-3
TE Internal Description
4 POS DIA 2.5 SOCKET CONNECTOR HSG
Connector & Housing Typeu2009
内螺纹端子外壳
Mating Pin Diameteru2009
2.5u2009mmu2009[u2009.098u2009inu2009]
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
4
Centerline (Pitch)u2009
7u2009mmu2009[u2009.276u2009inu2009]
1-1719434-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。