TE Connectivity 1-172040-5
- 收藏
- 对比
1-172040-5
2460-1-172040-5
背板连接器 - 配件
--
大陆
立即发货

Conn Shrouded Header HDR 5 POS Solder RA Thru-Hole
1最小包装量--
1-172040-5详情
TE Connectivity 1-172040-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
外壳材料
NYLON
Manufacturer Part Number
1-172040-5
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.89
Contact Finish Mating
GOLD (15)
Contact Materials
BRASS
JESD-609代码
e4
无铅代码
无
连接器类型
组合管路连接器
附加功能
AMP
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
触头总数
5
Reach合规守则
unknown
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
MALE
空壳
NO
终端类型
SOLDER
触点表面处理 终端
Gold (Au)
1-172040-5拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。