TE Connectivity 1-172167-5
- 收藏
- 对比
1-172167-5
2460-1-172167-5
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Housing, Plug, Wire-to-Wire, 4 Position, 4.14 mm [.163 in] Centerline, Wire & Cable, UL 94V-0, Mini-Universal MATE-N-LOK
1最小包装量--
1-172167-5详情
TE Connectivity 1-172167-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-172167-5
TE Internal Description
4 POS DR MINI UNIV
Rectangular Power Connector Typeu2009
Housing
Connector & Housing Typeu2009
Plug
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
4
Centerline (Pitch)u2009
4.14u2009mmu2009[u2009.163u2009inu2009]
1-172167-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。