TE Connectivity 1-1721684-1
- 收藏
- 对比
1-1721684-1
2460-1-1721684-1
信号继电器,高达 2 A
--
大陆
立即发货

Low Signal Relays - PCB OUAZ-SH-124LF 900
1最小包装量--
1-1721684-1详情
TE Connectivity 1-1721684-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
25
Mounting Styles
通孔
Part # Aliases
OUAZ-SH-124LF,900
Manufacturer
TE Connectivity
Brand
TE Connectivity / OEG
RoHS
Compliant
包装
Tube
终端
Solder
子类别
Relays
投掷配置
DPDT
触点终端
焊针
触点形式
DPDT (2 Form C)
产品类别
PCB继电器
线圈型
Non-Latching
产品
Military/Aerospace Relays
产品类别
Low Signal Relays - PCB
1-1721684-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。