TE Connectivity 1-172233-6
- 收藏
- 对比
1-172233-6
2460-1-172233-6
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Housing, Receptacle, Wire-to-Wire, 2 Position, 4.14 mm [.163 in] Centerline, Wire & Cable, Mini-Universal MATE-N-LOK
1最小包装量--
1-172233-6详情
TE Connectivity 1-172233-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-172233-6
TE Internal Description
2 POS MINI UNIV FREE HANG BLUE
Rectangular Power Connector Typeu2009
Housing
Connector & Housing Typeu2009
Receptacle
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
2
Centerline (Pitch)u2009
4.14u2009mmu2009[u2009.163u2009inu2009]
1-172233-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。