TE Connectivity 1-172341-2
- 收藏
- 对比
1-172341-2
2460-1-172341-2
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Housing, Plug, Wire-to-Wire, 12 Position, 4.2 mm [.163 in] Centerline, Wire & Cable, UL 94V-2, Mini-Universal MATE-N-LOK
1最小包装量--
1-172341-2详情
TE Connectivity 1-172341-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-172341-2
TE Internal Description
12CIR MINI-UMNL PLUG RED
Rectangular Power Connector Typeu2009
Housing
Connector & Housing Typeu2009
Plug
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
12
Centerline (Pitch)u2009
4.2u2009mmu2009[u2009.163u2009inu2009]
1-172341-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。