TE Connectivity 1-1734346-3
- 收藏
- 对比
1-1734346-3
2460-1-1734346-3
套管 - 音频连接器
--
大陆
立即发货

USB Connectors, B, 2.0, Standard Profile, Receptacle, 1 Port, Top, Right Angle, Tape & Reel, Offset, Surface Mount, Cable-to-Board, 1500, 4 Position
1最小包装量--
1-1734346-3详情
TE Connectivity 1-1734346-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-1734346-3
TE Internal Description
STD USB TYPE B, R/A, SMT
USB Adapter Typeu2009
B
USB Versionu2009
2.0
Connector Profileu2009
Standard
Connector & Housing Typeu2009
Receptacle
Number of Portsu2009
1
1-1734346-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。