TE Connectivity 1-1734742-9
- 收藏
- 对比
1-1734742-9
2460-1-1734742-9
端子板 - 线对板
--
大陆
立即发货

FPC Connectors, Flex-to-Board, 19 Position, .02 in [.5 mm] Centerline, Zero Insertion Force (ZIF), Vertical, Surface Mount
1最小包装量--
1-1734742-9详情
TE Connectivity 1-1734742-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-1734742-9
TE Internal Description
.5 FPC VT ZIF Type-A 19 CONT
Connector Systemu2009
Flex-to-Board
Number of Positionsu2009
19
Centerline (Pitch)u2009
.5u2009mmu2009[u2009.02u2009inu2009]
Insertion Force Typeu2009
Zero Insertion Force (ZIF)
PCB Mount Orientationu2009
Vertical
1-1734742-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。