TE Connectivity 1-1735360-0
- 收藏
- 对比
1-1735360-0
2460-1-1735360-0
套管 - 音频连接器
--
大陆
立即发货

FFC Connector Socket 10 Position Right Angle Surface Mount
1最小包装量--
1-1735360-0详情
TE Connectivity 1-1735360-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
20 Weeks, 5 Days
Factory Pack QuantityFactory Pack Quantity
1500
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
Contact Finish Mating
未说明
Rohs Code
有
Manufacturer Part Number
1-1735360-0
Contact Materials
未说明
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.77
连接器类型
FFC/FPC CONNECTOR
子类别
Memory Connectors & Sockets
Reach合规守则
unknown
Brand Name
AMP
产品类别
DIMM 连接器
产品类别
DIMM 连接器
1-1735360-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。