TE Connectivity 1-1735413-3
- 收藏
- 对比
1-1735413-3
2460-1-1735413-3
套管 - 音频连接器
--
大陆
立即发货

SATA, Receptacle, Cable-to-Board, 13 Position, 6P 7P, Slimline Profile, Right Angle, Surface Mount, 1 Row, 2 Port, Top
1最小包装量--
1-1735413-3详情
TE Connectivity 1-1735413-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-1735413-3
TE Internal Description
Asembly Slimline SATA Receptacle 7P+6P
SATA Connector Typeu2009
SATA
Connector & Housing Typeu2009
Receptacle
Connector Systemu2009
Cable-to-Board
Number of Positionsu2009
13
Contact Configurationu2009
6P + 7P
1-1735413-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。