TE Connectivity 1-1744439-1
- 收藏
- 对比
1-1744439-1
2460-1-1744439-1
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Header, Plug, Wire-to-Board / Wire-to-Wire, 11 Position, 2.5 mm [.098 in] Centerline, Economy Power 2.5
1最小包装量--
1-1744439-1详情
TE Connectivity 1-1744439-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Positionsu2009
11
Connector Systemu2009
Wire-to-Board, Wire-to-Wire
Connector & Housing Typeu2009
Plug
Rectangular Power Connector Typeu2009
Header
TE Internal Description
EP2.5 Shrd HDR ASSY 11P VERT, GW
TE Internal #
1-1744439-1
Centerline (Pitch)u2009
2.5u2009mmu2009[u2009.098u2009inu2009]
1-1744439-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。