TE Connectivity 1-1755150-9
- 收藏
- 对比
1-1755150-9
2460-1-1755150-9
继电器
--
大陆
立即发货

Time Delay Relays, Knob, 110 – 240 VAC Input, 10A@240VAC A, On-Delay, .1 – 1 seconds Delay Time, Mounting Bracket, Agastat 7000
1最小包装量--
1-1755150-9详情
TE Connectivity 1-1755150-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-1755150-9
TE Internal Description
7012KAH3=RLY,STD,ON,2P,120/240V,1S,H3
Type of Controlu2009
Knob
Time Delay Relay Input Voltageu2009(VAC)
110 – 240
Time Delay Relay Contact Current Ratingu2009(A)
10A@240VAC
Mode of Operationu2009
On-Delay
Delay Timeu2009
.1 – 1 seconds
1-1755150-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。