TE Connectivity 1-175578-2
- 收藏
- 对比
1-175578-2详情
TE Connectivity 1-175578-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Nylon 6/6
Voltage Rating Max
250VAC
Body Orientation
Straight
Number of Contact Rows
2
Pitch (mm)
Not Required(mm)
Package
Box
厂商
TE Connectivity
Product Status
活跃
包装
Bag
系列
*
类型
Housing
性别
PL
接头数量
2(POS)
房屋颜色
Black
1-175578-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。