TE Connectivity 1-1761186-1
- 收藏
- 对比
1-1761186-1
2460-1-1761186-1
套管 - 音频连接器
--
大陆
立即发货

SDL Connectors, Receptacle, Cable-to-Board, 4 Position, .05 in [1.27 mm] Centerline, Printed Circuit Board, Signal, Board Mount
1最小包装量--
1-1761186-1详情
TE Connectivity 1-1761186-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector & Contact Terminates Tou2009
印刷电路板
Centerline (Pitch)u2009
1.27u2009mmu2009[u2009.05u2009inu2009]
Number of Positionsu2009
4
Connector Systemu2009
Cable-to-Board
Connector & Housing Typeu2009
Receptacle
TE Internal Description
4 SDL SE O-S RCPT ASSY
TE Internal #
1-1761186-1
1-1761186-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。