TE Connectivity 1-1761987-6
- 收藏
- 对比
1-1761987-6
2460-1-1761987-6
背板连接器 - 配件
--
大陆
立即发货

Recep Conn Assm Rt/ Ang26PosSMT SFF, 15Au
1最小包装量--
1-1761987-6详情
TE Connectivity 1-1761987-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
外壳材料
液晶聚合物
Manufacturer Part Number
1-1761987-6
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.82
Contact Finish Mating
未说明
Contact Materials
未说明
Mounting Styles
RIGHT ANGLE
连接器类型
电信和数据通信连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
26
Reach合规守则
compliant
触点性别
FEMALE
空壳
NO
主体/外壳样式
RECEPTACLE
终端类型
SURFACE MOUNT
1-1761987-6拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。