TE Connectivity 1-1768041-1
- 收藏
- 对比
1-1768041-1
2460-1-1768041-1
标记物
--
大陆
立即发货

Cable Markers Pre-Marked Snap On Polyoxymethylene Yellow Strip
1最小包装量--
1-1768041-1详情
TE Connectivity 1-1768041-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
POLYOXYMETHYLENE
Insertion
终止后
Lettering Field Size
NOT REQUIRED
Marker Type
PRE-MARKED
Mounting Styles
拧紧
Minimum Cable Diameter
1
Printer Type
NOT REQUIRED
Factory Pack QuantityFactory Pack Quantity
300
Manufacturer
TE Connectivity
Brand
TE Connectivity
Package
Box
厂商
TE Connectivity
Product Status
活跃
包装
Strip
系列
*
子类别
Wire & Cable Management
产品类别
Wire Labels & Markers
电缆直径
1.4(mm)
图例
D
产品类别
Wire Labels & Markers
标记颜色
YELLOW
1-1768041-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。