TE Connectivity 1-1768045-7
- 收藏
- 对比
1-1768045-7
2460-1-1768045-7
标签,贴纸,贴标 - 预印
--
大陆
立即发货

Pre-Printed Markers, Snap-On, STD 12 Marker Size, Yellow, Straight Cut, D Printed Marking, Black, Polyoxymethylene, Agastat 7000
1最小包装量--
1-1768045-7详情
TE Connectivity 1-1768045-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-1768045-7
TE Internal Description
STD12Y-D
Alias #
F66473-000
Marker Styleu2009
Snap-On
Marker Sizeu2009
STD 12
Compatible Cable Diameter Rangeu2009
4.5 – 6u2009mmu2009[u2009.177 – .236u2009inu2009]
Primary Product Coloru2009
Yellow
Marker Cutu2009
Straight
1-1768045-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。