TE Connectivity 117705N001
- 收藏
- 对比
117705N001详情
TE Connectivity 117705N001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Bolt connection
Adjustment range undelayed short-circuit release
630 - 630
Number of auxiliary contacts as normally open contact
0
Overload release current setting
64 - 80
Degree of protection (IP)
IP30
Device construction
Complete device in housing
Rated permanent current Iu
80
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
117705N001拓展信息








哦! 它是空的。