TE Connectivity 1-1775090-5
- 收藏
- 对比
1-1775090-5
2460-1-1775090-5
模块化连接器 - 插头
--
大陆
立即发货

RJ22 Connectors, Low Profile, RJ Type Jacks & Plugs, Standard Connector Contact Density, Jack, Vertical, Cat 3, Through Hole - Solder, Top Entry, Gold
1最小包装量--
1-1775090-5详情
TE Connectivity 1-1775090-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
PCB Mount Orientationu2009
Vertical
Modular Connector Styleu2009
Jack
Connector Contact Densityu2009
Standard
Modular Jacks & Plugs Productsu2009
RJ Type Jacks & Plugs
Connector Profileu2009
Low
TE Internal Description
MOD JACK,RJ11, V/T,30u GOLD, TIGHT
TE Internal #
1-1775090-5
1-1775090-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。