TE Connectivity 1-1775690-1
- 收藏
- 对比
1-1775690-1
2460-1-1775690-1
集成电路(IC)
--
大陆
立即发货

USB Connectors USB A typr w/ locking VT DIP 30u
1最小包装量--
1-1775690-1详情
TE Connectivity 1-1775690-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
1-1775690-1
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.83
Manufacturer Series
1775690
ECCN 代码
EAR99
连接器类型
电信和数据通信连接器
HTS代码
8536.69.40.30
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
1-1775690-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。