TE Connectivity 1-1776897-0
- 收藏
- 对比
1-1776897-0
2460-1-1776897-0
端子块 - 配件
--
大陆
立即发货

Barrier Strips, Tri-Barrier, Quick Connects, Wire-to-Panel, 10 Position, 9.53 mm [.375 in] Centerline, 1 Row, 300 V, 22 – 12 AWG Wire Size
1最小包装量--
1-1776897-0详情
TE Connectivity 1-1776897-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
9.53u2009mmu2009[u2009.375u2009inu2009]
Number of Positionsu2009
10
Connector Systemu2009
Wire-to-Panel
Bottom Termination Typeu2009
快速接头
Barrier Strip Styleu2009
Tri-Barrier
Alias #
BC6-F307-10
TE Internal Description
BC6-F307-10, BC6 Series
TE Internal #
1-1776897-0
1-1776897-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。