TE Connectivity 1-1803325-7
- 收藏
- 对比
1-1803325-7
2460-1-1803325-7
压接器,压接机,压力机 - 配件
--
大陆
立即发货

Crimpers / Crimping Tools CRIMPER, WIRE, F
1最小包装量--
1-1803325-7详情
TE Connectivity 1-1803325-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
10 - 10
Type of electric connection
压接
Connectable conductor cross section fine-strand without cable end sleeve
10 - 10
Diameter plug-in contact
10
Material of contact surface
Silver
Material contact
Brass
Connectable conductor cross section multi-wired
10 - 10
Connectable conductor cross section solid-core
10 - 10
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity
子类别
Tools
产品类别
Crimpers
产品类别
Crimpers / Crimping Tools
1-1803325-7拓展信息
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Connectivity
TE Application Tooling
TE Application Tooling
TE Application Tooling







哦! 它是空的。