TE Connectivity 1-1811902-9
- 收藏
- 对比
1-1811902-9
2460-1-1811902-9
端子板 - 线对板
--
大陆
立即发货

Rack & Panel Connectors, Circular, Connector Kit, Plug, Cable-to-Panel, 4 Position, 19 Shell Size, Sealable, Wire & Cable, Signal
1最小包装量--
1-1811902-9详情
TE Connectivity 1-1811902-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Positionsu2009
4
Connector Systemu2009
Cable-to-Panel
Connector & Housing Typeu2009
Plug
Connector Product Typeu2009
连接器套件
Connector Shapeu2009
Circular
TE Internal Description
PLUG,OD,B KEY,SZ 19,FREE HANGING
TE Internal #
1-1811902-9
1-1811902-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。