TE Connectivity 1-1823177-4
- 收藏
- 对比
1-1823177-4
2460-1-1823177-4
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Wire, 3 Position, .13 in [3.33 mm] Centerline, Sealable, Black, Signal, Cable Mount (Free-Hanging), Key 4
1最小包装量--
1-1823177-4详情
TE Connectivity 1-1823177-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-1823177-4
TE Internal Description
3POS,1.5MM SFC,REC HSG ASSY,SLD
Connector & Housing Typeu2009
内螺纹端子外壳
Mating Tab Widthu2009
1.6u2009mmu2009[u2009.062u2009inu2009]
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
3
Centerline (Pitch)u2009
3.33u2009mmu2009[u2009.13u2009inu2009]
1-1823177-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。