TE Connectivity 1-1825097-1
- 收藏
- 对比
1-1825097-1
2460-1-1825097-1
开关
--
大陆
立即发货

Push Button Switches, Double Pole - Single Throw Configuration (Pole-Throw), Switch, Single Actuator, Extended Actuator Profile, Alcoswitch TPB
--最小包装量--
1-1825097-1详情
TE Connectivity 1-1825097-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-1825097-1
TE Internal Description
TPB11FGRA004
Alias #
TPB11FGRA004
Configuration (Pole-Throw)u2009
Double Pole - Single Throw
Push Button Switch Product Typeu2009
Switch
Number of Actuatorsu2009
Single
Actuator Profileu2009
Extended
Bushing Styleu2009
Unthreaded
1-1825097-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。