TE Connectivity 1-1856387-0
- 收藏
- 对比
1-1856387-0
2460-1-1856387-0
套管 - 电源连接器
--
大陆
立即发货

Compression Connectors, Worldwide, Crimp, .6 kV, Copper, Yes, Tinned Cu, Indoor Use, Palm Hole Diameter 5.5, Copper Palm, 1 Hole, Stud Size M5
1最小包装量--
1-1856387-0详情
TE Connectivity 1-1856387-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
PGU 1,5-5/9 Rouge
TE Internal #
1-1856387-0
Compression Connector Product Availabilityu2009
Worldwide
Compression Connector Technologyu2009
Crimp
Compression Connector Voltage Classu2009(kV)
.6
Compression Connector Conductor Materialu2009
Copper
Conductor Cross-Sectionu2009(mm²)
.25 – 1.6
1-1856387-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。