TE Connectivity 1-1925220-1
- 收藏
- 对比
1-1925220-1
2460-1-1925220-1
D 形连接器 - 并口
--
大陆
立即发货

Microminiature & Nanominiature D Connectors, Plug, Wire-to-Wire, 51 Position, .025 in [.64 mm] Centerline, Wire & Cable, Cable Mount (Free-Hanging)
1最小包装量--
1-1925220-1详情
TE Connectivity 1-1925220-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-1925220-1
TE Internal Description
TMN2N051PC2DM036S = M32139/03-G06SNS
Mil-Spec
M32139/03-G06SNS
Alias #
TMN2N051PC2DM036S
Connector & Housing Typeu2009
Plug
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
51
Mounting Hardwareu2009
Without
Centerline (Pitch)u2009
.64u2009mmu2009[u2009.025u2009inu2009]
1-1925220-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。