TE Connectivity 1-1933401-0
- 收藏
- 对比
1-1933401-0
2460-1-1933401-0
套管 - 音频连接器
--
大陆
立即发货

1-1933401-0 datasheet pdf and Barrel - Audio Connectors product details from TE Connectivity stock available at utmel
1最小包装量--
1-1933401-0详情
TE Connectivity 1-1933401-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Polycarbonate
Approvals
UL
RoHS
Compliant
Manufacturer Part Number
1-1933401-0
Manufacturer
CommScope Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
COMMSCOPE INC
Risk Rank
5.57
Reach合规守则
unknown
房屋颜色
Grey
弱电
Compliant
连接器支持类型
CABLE ASSEMBLY
长度
3.048 m
可燃性等级
UL94 V-0
1-1933401-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。