TE Connectivity 1-1939261-5
- 收藏
- 对比
1-1939261-5
2460-1-1939261-5
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Vertical, Wire-to-Board, 10 Position, 2.5 mm [.099 in] Centerline, Fully Shrouded, Gold, Through Hole - Solder, Dynamic 1000 Series
1最小包装量--
1-1939261-5详情
TE Connectivity 1-1939261-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
2.5u2009mmu2009[u2009.099u2009inu2009]
PCB Mount Orientationu2009
Vertical
Number of Rowsu2009
2
Number of Positionsu2009
10
Connector Systemu2009
Wire-to-Board
TE Internal Description
DYNAMIC 1200D HDR ASSY V 10P X NTRL GOLD
TE Internal #
1-1939261-5
1-1939261-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。