TE Connectivity 1-1955483-1
- 收藏
- 对比
1-1955483-1
2460-1-1955483-1
同轴连接器(射频)
--
大陆
立即发货

RF Plugs & Jacks, 7/16 RF Interface, Jack, 50 Ω, .250 Semi-Rigid, Screw, 4 GHz Operating Frequency, Cable-to-Panel, 1 Position, Sealable, Wire & Cable
1最小包装量--
1-1955483-1详情
TE Connectivity 1-1955483-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Compatible With RF Cable Typeu2009
.250 Semi-Rigid
Impedanceu2009(Ω)
50
RF Connector Mated Outer Diameter (Approximate)u2009
32u2009mmu2009[u20091.26u2009inu2009]
RF Connector Styleu2009
Jack
RF Interfaceu2009
7/16
TE Internal Description
7/16 jack cable mount, Cable solder
TE Internal #
1-1955483-1
1-1955483-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。