TE Connectivity 1-1969612-4
- 收藏
- 对比
1-1969612-4
2460-1-1969612-4
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Housing, Plug, Wire-to-Wire, 14 Position, 4.2 mm [.165 in] Centerline, Wire & Cable, UL 94V-0
1最小包装量--
1-1969612-4详情
TE Connectivity 1-1969612-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
14P FH PLUG VAL-U-LOK V0
Rectangular Power Connector Typeu2009
Housing
Connector & Housing Typeu2009
Plug
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
14
Centerline (Pitch)u2009
4.2u2009mmu2009[u2009.165u2009inu2009]
TE Internal #
1-1969612-4
1-1969612-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。