TE Connectivity 1-1969730-7
- 收藏
- 对比
1-1969730-7
2460-1-1969730-7
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Header, Plug, Wire-to-Board / Wire-to-Wire, 17 Position, 2.5 mm [.098 in] Centerline, Economy Power 2.5
1最小包装量--
1-1969730-7详情
TE Connectivity 1-1969730-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
2.5u2009mmu2009[u2009.098u2009inu2009]
Number of Positionsu2009
17
Connector Systemu2009
Wire-to-Board, Wire-to-Wire
Connector & Housing Typeu2009
Plug
Rectangular Power Connector Typeu2009
Header
TE Internal Description
EP2.5 SHROUDED HDR ASSY 17P VERTICAL
TE Internal #
1-1969730-7
1-1969730-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。