TE Connectivity 1-1971837-4
- 收藏
- 对比
1-1971837-4
2460-1-1971837-4
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Vertical, Wire-to-Board, 4 Position, 2.5 mm [.098 in] Centerline, Silver, Through Hole - Solder, Power, Natural
1最小包装量--
1-1971837-4详情
TE Connectivity 1-1971837-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
PCB Mount Orientationu2009
Vertical
TE Internal #
1-1971837-4
TE Internal Description
4P,RAST 2.5 Tab Header,Ex- Locking,THV
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
4
Number of Rowsu2009
1
Centerline (Pitch)u2009
2.5u2009mmu2009[u2009.098u2009inu2009]
1-1971837-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。