TE Connectivity 1-1971839-9
- 收藏
- 对比
1-1971839-9
2460-1-1971839-9
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Vertical, Wire-to-Board, 9 Position, 2.5 mm [.098 in] Centerline, Fully Shrouded, Silver, Through Hole - Solder, Power, Natural
1最小包装量--
1-1971839-9详情
TE Connectivity 1-1971839-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
PCB Mount Orientationu2009
Vertical
Centerline (Pitch)u2009
2.5u2009mmu2009[u2009.098u2009inu2009]
Number of Rowsu2009
1
Number of Positionsu2009
9
Connector Systemu2009
Wire-to-Board
TE Internal Description
9P,RAST 2.5 Tab Header,In- Locking,THV
TE Internal #
1-1971839-9
1-1971839-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。