TE Connectivity 1-2005388-2
- 收藏
- 对比
1-2005388-2
2460-1-2005388-2
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Board / Wire-to-Device, 2 Position, .197 in [5 mm] Centerline, Sealable, Black, Signal, Junior Power Timer
1最小包装量--
1-2005388-2详情
TE Connectivity 1-2005388-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
5u2009mmu2009[u2009.197u2009inu2009]
Number of Positionsu2009
2
Connector Systemu2009
Wire-to-Board, Wire-to-Device
Mating Tab Widthu2009
2.8u2009mmu2009[u2009.11u2009inu2009]
Connector & Housing Typeu2009
内螺纹端子外壳
TE Internal Description
JPT SLD 2P PLUG ASSY-2
TE Internal #
1-2005388-2
1-2005388-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。