TE Connectivity 1-2016489-0
- 收藏
- 对比
1-2016489-0
2460-1-2016489-0
电缆组件
--
大陆
立即发货

1 m, Black with red stripe Cable, 0 – 65 GHz Operating Frequency, 50 Ω, FEP, 24 AWG, 4.9 mm Diameter, -55 – 125 °C
1最小包装量--
1-2016489-0详情
TE Connectivity 1-2016489-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-2016489-0
TE Internal Description
HF CA,1.85 M-F,70GHz,L1000
Jacket Materialu2009
FEP
Cable Assembly Lengthu2009(m)
1
Cable Coloru2009
Black with red stripe
Operating Temperature Rangeu2009(°C)
-55 – 125
Wire Sizeu2009(AWG)
24
1-2016489-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。