TE Connectivity 1201F-0050-360
- 收藏
- 对比
1201F-0050-360
2460-1201F-0050-360
运动传感器 - 振动
--
大陆
立即发货

MODEL 1201F ACCELEROMETER
1最小包装量--
1201F-0050-360详情
TE Connectivity 1201F-0050-360重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1201F-0050-360
TE Internal Description
MODEL 1201F ACCELEROMETER
Acceleration Range (±)u2009(g)
50
Frequency Responseu2009(Hz)
0-800 to 0-3000
Accelerometer Typeu2009
MEMS DC
Number of Axesu2009
1
Sensitivityu2009
1 mV/g, 3 mV/g
1201F-0050-360拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。